TE Connectivity Modular Terminal Blocks 1SNA165111R1400

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 50.5 G  [1.781 OZ ] Configuration Features Block Function : Ground Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 50.5 G  [1.781 OZ ] Configuration Features Block Function : Ground Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA165111R1400 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA165111R1400
Modular Terminal Blocks 1SNA165111R1400
Body Features Primary Product Color : Green & Yellow Product Weight : 50.5 G  [1.781 OZ ] Configuration Features Block Function : Ground Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Housing Features Housing Material : Polyamide 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 50.5 G  [1.781 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : B9
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 4 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50
  • Product Depth : 46.5 MM  [1.831 INCH ]
  • Product Height : 49 MM  [1.929 INCH ]
  • Product Length : 46.5 MM  [1.831 INCH ]
  • Product Spacing : 16 MM  [.629 INCH ]
  • Product Width : 16 MM  [.629 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 1/0
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 4200

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : G32, TH35-7.5, TH35-15
  • Tightening Torque (INLBS) : 24.9
  • Tightening Torque (NEWTM) : 2.8

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 3831431 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3831431
DIN Rail Terminal Blocks 3831431
Entrelec 1SNA165111R1400

Entrelec 1SNA165111R1400

Supplier's Site
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Te Connectivity - 69AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Te Connectivity
69AH9733
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Te Connectivity 69AH9733
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNA165111R1400 3831431 69AH9733
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Te Connectivity
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437666-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details