TE Connectivity Modular Terminal Blocks 1SNA190003R2200

Description
Body Features Primary Product Color : Gray Product Weight : 423 G  [14.921 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 423 G  [14.921 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA190003R2200 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA190003R2200
Modular Terminal Blocks 1SNA190003R2200
Body Features Primary Product Color : Gray Product Weight : 423 G  [14.921 OZ ] Configuration Features Block Function : Feed-Through Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 269 Dimensions Product Spacing : 42 MM  [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 423 G  [14.921 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 269

Dimensions


  • Product Spacing : 42 MM  [1.65 INCH ]
  • Wire Size (MMSQ) : 120
  • Wire Size (KCMIL) : 300

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Pos; No. Of Positions Entrelec Te Connectivity - 32AC9195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos; No. Of Positions Entrelec Te Connectivity
32AC9195
Terminal Block, Din Rail, 2Pos; No. Of Positions Entrelec Te Connectivity 32AC9195
TERMINAL BLOCK, DIN RAIL, 2POS; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:120mm2; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1; Product Range:SNA Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:120mm2; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1; Product Range:SNA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA190003R2200 32AC9195
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Pos; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546463-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437403-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
PCB Terminal Blocks - 1-1546074-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers