TE Connectivity Modular Terminal Blocks 1SNA146098R2000

Description
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 14 Rated Cross Section (MMSQ) : 2.5 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 14 Rated Cross Section (MMSQ) : 2.5 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA146098R2000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA146098R2000
Modular Terminal Blocks 1SNA146098R2000
Body Features Primary Product Color : Gray Product Weight : 13 G  [.458 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 3 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Depth : 43.5 MM  [1.712 INCH ] Product Height : 81 MM  [3.188 INCH ] Product Length : 43.5 MM  [1.712 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 14 Rated Cross Section (MMSQ) : 2.5 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 13 G  [.458 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 3
  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 22

Dimensions


  • Product Depth : 43.5 MM  [1.712 INCH ]
  • Product Height : 81 MM  [3.188 INCH ]
  • Product Length : 43.5 MM  [1.712 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Rated Cross Section (AWG) : 14
  • Rated Cross Section (MMSQ) : 2.5
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA146098R2000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details