Body Features Primary Product Color : Beige Product Weight : 11 G [.388 OZ ]
Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 57
Dimensions Product Depth : 34.5 MM [1.358 INCH ] Product Height : 50 MM [1.968 INCH ] Product Length : 34.5 MM [1.358 INCH ] Product Spacing : 12 MM [.472 INCH ] Product Width : 12 MM [.472 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 10 Wire Size (NFC) (MMSQ) : 10
Electrical Characteristics Current Rating (NFC) (AMP) : 57 Operating Voltage (VAC) : 750 Voltage Rating (NFC) (VAC) : 750 Voltage Rating (NFC) (VDC) : 750
Housing Features Housing Material : Polyamide
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15 Tightening Torque (INLBS) : 22.1 Tightening Torque (NEWTM) : 2.5
Product Type Features Modular Terminal Block Product Type : Stud Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Beige
- Product Weight : 11 G [.388 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Levels : 1
- Number of Positions : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 57
Dimensions
- Product Depth : 34.5 MM [1.358 INCH ]
- Product Height : 50 MM [1.968 INCH ]
- Product Length : 34.5 MM [1.358 INCH ]
- Product Spacing : 12 MM [.472 INCH ]
- Product Width : 12 MM [.472 INCH ]
- Wire Size (MMSQ) : 8
- Wire Size (AWG) : 10
- Wire Size (NFC) (MMSQ) : 10
Electrical Characteristics
- Current Rating (NFC) (AMP) : 57
- Operating Voltage (VAC) : 750
- Voltage Rating (NFC) (VAC) : 750
- Voltage Rating (NFC) (VDC) : 750
Housing Features
- Housing Material : Polyamide
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : Type 2, TH35-7.5, TH35-15
- Tightening Torque (INLBS) : 22.1
- Tightening Torque (NEWTM) : 2.5
Product Type Features
- Modular Terminal Block Product Type : Stud Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]