TE ConnectivityModular Terminal Blocks1SNA146304R0300
Description
Body Features Primary Product Color : Gray
Configuration Features Block Function : Feed-Through Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 269
Dimensions Product Spacing : 42 MM [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray
Configuration Features Block Function : Feed-Through Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 269
Dimensions Product Spacing : 42 MM [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Block Function : Feed-Through Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 269
Dimensions Product Spacing : 42 MM [1.65 INCH ] Wire Size (MMSQ) : 120 Wire Size (KCMIL) : 300
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Block Function : Feed-Through
Number of Positions : 2
Contact Features
Contact Current Rating (Max) (AMP) : 269
Dimensions
Product Spacing : 42 MM [1.65 INCH ]
Wire Size (MMSQ) : 120
Wire Size (KCMIL) : 300
Mechanical Attachment
Connector Mounting Type : DIN Rail
Operation/Application
Circuit Application : Signal
Product Type Features
Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]