TE Connectivity Modular Terminal Blocks 1SNA195657R2600

Description
Body Features Primary Product Color : Beige Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Number of Positions : 4 Dimensions Product Depth : 41 MM  [1.614 INCH ] Product Height : 56.5 MM  [2.224 INCH ] Product Length : 41 MM  [1.614 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Number of Positions : 4 Dimensions Product Depth : 41 MM  [1.614 INCH ] Product Height : 56.5 MM  [2.224 INCH ] Product Length : 41 MM  [1.614 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA195657R2600 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA195657R2600
Modular Terminal Blocks 1SNA195657R2600
Body Features Primary Product Color : Beige Product Weight : 14 G  [.494 OZ ] Configuration Features Block Function : Fuse Number of Positions : 4 Dimensions Product Depth : 41 MM  [1.614 INCH ] Product Height : 56.5 MM  [2.224 INCH ] Product Length : 41 MM  [1.614 INCH ] Product Spacing : 8 MM  [.315 INCH ] Product Width : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.374 INCH ] Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 4.425 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Block Function : Fuse
  • Number of Positions : 4

Dimensions


  • Product Depth : 41 MM  [1.614 INCH ]
  • Product Height : 56.5 MM  [2.224 INCH ]
  • Product Length : 41 MM  [1.614 INCH ]
  • Product Spacing : 8 MM  [.315 INCH ]
  • Product Width : 8 MM  [.315 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 10
  • Wire Stripping Length : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
  • Tightening Torque (INLBS) : 4.425
  • Tightening Torque (NEWTM) : .5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA195657R2600
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437660-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546671-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546821-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details