TE Connectivity Modular Terminal Blocks 1SNA400154R0000

Description
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Product Depth : 29 MM  [1.141 INCH ] Product Height : 65.5 MM  [2.578 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Spacing : 7.62 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Current Rating (IEC) (AMP) : 16 Current Rating (NF F 61-017) (AMP) : 16 Operating Voltage (VAC) : 500 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (IEC) (V) : 500 Voltage Rating (NF F 61-017) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Plug Product Type Features Modular Terminal Block Product Type : Pluggable Terminal Block Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Product Depth : 29 MM  [1.141 INCH ] Product Height : 65.5 MM  [2.578 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Spacing : 7.62 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Current Rating (IEC) (AMP) : 16 Current Rating (NF F 61-017) (AMP) : 16 Operating Voltage (VAC) : 500 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (IEC) (V) : 500 Voltage Rating (NF F 61-017) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Plug Product Type Features Modular Terminal Block Product Type : Pluggable Terminal Block Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400154R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400154R0000
Modular Terminal Blocks 1SNA400154R0000
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Product Depth : 29 MM  [1.141 INCH ] Product Height : 65.5 MM  [2.578 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Spacing : 7.62 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Current Rating (IEC) (AMP) : 16 Current Rating (NF F 61-017) (AMP) : 16 Operating Voltage (VAC) : 500 Short-Time Withstanding Current Rating @ 1s (AMP) : 180 Voltage Rating (IEC) (V) : 500 Voltage Rating (NF F 61-017) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Plug Product Type Features Modular Terminal Block Product Type : Pluggable Terminal Block Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 11 G  [.388 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 16

Dimensions


  • Product Depth : 29 MM  [1.141 INCH ]
  • Product Height : 65.5 MM  [2.578 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Spacing : 7.62 MM  [.3 INCH ]
  • Product Width : 7.6 MM  [.299 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 16
  • Current Rating (NF F 61-017) (AMP) : 16
  • Operating Voltage (VAC) : 500
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 180
  • Voltage Rating (IEC) (V) : 500
  • Voltage Rating (NF F 61-017) (V) : 500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Terminal Block Disconnect Type : Plug

Product Type Features


  • Modular Terminal Block Product Type : Pluggable Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400154R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block, Din Rail, 1 Position, 28-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5599 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 500 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546671-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers