TE Connectivity Modular Terminal Blocks 1SNA400767R1600

Description
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Levels : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Product Depth : 29.5 MM  [1.161 INCH ] Product Height : 69.5 MM  [2.736 INCH ] Product Length : 29.5 MM  [1.161 INCH ] Product Spacing : 7 MM  [.275 INCH ] Product Width : 7 MM  [.275 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (DIN) (MMSQ) : 6 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 25 Current Rating (NF F 61-017) (AMP) : 20 Current Rating (NFC) (AMP) : 25 Operating Voltage (VAC) : 320 Voltage Rating (DIN) (VAC) : 320 Voltage Rating (DIN) (V) : 320 Voltage Rating (NF F 61-017) (VAC) : 320 Voltage Rating (NF F 61-017) (VDC) : 320 Voltage Rating (NFC) (VAC) : 320 Voltage Rating (NFC) (VDC) : 320 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, Type 2 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Levels : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Product Depth : 29.5 MM  [1.161 INCH ] Product Height : 69.5 MM  [2.736 INCH ] Product Length : 29.5 MM  [1.161 INCH ] Product Spacing : 7 MM  [.275 INCH ] Product Width : 7 MM  [.275 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (DIN) (MMSQ) : 6 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 25 Current Rating (NF F 61-017) (AMP) : 20 Current Rating (NFC) (AMP) : 25 Operating Voltage (VAC) : 320 Voltage Rating (DIN) (VAC) : 320 Voltage Rating (DIN) (V) : 320 Voltage Rating (NF F 61-017) (VAC) : 320 Voltage Rating (NF F 61-017) (VDC) : 320 Voltage Rating (NFC) (VAC) : 320 Voltage Rating (NFC) (VDC) : 320 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, Type 2 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA400767R1600 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA400767R1600
Modular Terminal Blocks 1SNA400767R1600
Body Features Primary Product Color : Beige Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 2 Number of Levels : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Product Depth : 29.5 MM  [1.161 INCH ] Product Height : 69.5 MM  [2.736 INCH ] Product Length : 29.5 MM  [1.161 INCH ] Product Spacing : 7 MM  [.275 INCH ] Product Width : 7 MM  [.275 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (DIN) (MMSQ) : 6 Wire Size (NFC) (MMSQ) : 6 Electrical Characteristics Current Rating (DIN) (AMP) : 25 Current Rating (NF F 61-017) (AMP) : 20 Current Rating (NFC) (AMP) : 25 Operating Voltage (VAC) : 320 Voltage Rating (DIN) (VAC) : 320 Voltage Rating (DIN) (V) : 320 Voltage Rating (NF F 61-017) (VAC) : 320 Voltage Rating (NF F 61-017) (VDC) : 320 Voltage Rating (NFC) (VAC) : 320 Voltage Rating (NFC) (VDC) : 320 Housing Features Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, Type 2 Product Type Features Modular Terminal Block Product Type : Quick-Connect Terminal Block Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Beige
  • Product Weight : 11 G  [.388 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 2
  • Number of Levels : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 25

Dimensions


  • Product Depth : 29.5 MM  [1.161 INCH ]
  • Product Height : 69.5 MM  [2.736 INCH ]
  • Product Length : 29.5 MM  [1.161 INCH ]
  • Product Spacing : 7 MM  [.275 INCH ]
  • Product Width : 7 MM  [.275 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10
  • Wire Size (DIN) (MMSQ) : 6
  • Wire Size (NFC) (MMSQ) : 6

Electrical Characteristics


  • Current Rating (DIN) (AMP) : 25
  • Current Rating (NF F 61-017) (AMP) : 20
  • Current Rating (NFC) (AMP) : 25
  • Operating Voltage (VAC) : 320
  • Voltage Rating (DIN) (VAC) : 320
  • Voltage Rating (DIN) (V) : 320
  • Voltage Rating (NF F 61-017) (VAC) : 320
  • Voltage Rating (NF F 61-017) (VDC) : 320
  • Voltage Rating (NFC) (VAC) : 320
  • Voltage Rating (NFC) (VDC) : 320

Housing Features


  • Housing Material : Polyamide

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5, Type 2

Product Type Features


  • Modular Terminal Block Product Type : Quick-Connect Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Quick Connect

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA400767R1600
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details