Body Features Primary Product Color : Black Product Weight : 29 G [1.023 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : A4 Number of Circuits : 1 Number of Levels : 3 Number of Poles : 6 Number of Positions : 6
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 64.5 MM [2.539 INCH ] Product Height : 90 MM [3.543 INCH ] Product Length : 64.5 MM [2.539 INCH ] Product Spacing : 6 MM [.235 INCH ] Product Width : 6 MM [.235 INCH ] Tool Size : 4 MM [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 500
Housing Features Housing Material : Polyamide 6.6
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, G32, TH35-7.5 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Black
- Product Weight : 29 G [1.023 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : A4
- Number of Circuits : 1
- Number of Levels : 3
- Number of Poles : 6
- Number of Positions : 6
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
- Product Depth : 64.5 MM [2.539 INCH ]
- Product Height : 90 MM [3.543 INCH ]
- Product Length : 64.5 MM [2.539 INCH ]
- Product Spacing : 6 MM [.235 INCH ]
- Product Width : 6 MM [.235 INCH ]
- Tool Size : 4 MM [.157 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 12
- Wire Stripping Length : 9.5 MM [.374 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 32
- Current Rating (UL) (AMP) : 20
- Impulse Withstanding Voltage Rating (IEC) (V) : 6000
- Operating Voltage (VAC) : 500
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (IEC) (V) : 500
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, G32, TH35-7.5
- Tightening Torque (INLBS) : 4.4
- Tightening Torque (NEWTM) : .5
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]