Body Features Primary Product Color : Black Product Weight : 54 G [1.905 OZ ]
Configuration Features Block Function : Fuse Gauge Type : A6 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 58 MM [2.283 INCH ] Product Height : 85 MM [3.346 INCH ] Product Length : 58 MM [2.283 INCH ] Product Spacing : 13 MM [.511 INCH ] Product Width : 13 MM [.511 INCH ] Tool Size : 5.5 MM [.217 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 10 Wire Stripping Length : 12 MM [.472 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 10 Current Rating (UL) (AMP) : 25 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800
Housing Features Housing Material : Polyamide 6.6
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, G32, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 10.6 Tightening Torque (NEWTM) : 1.2
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Black
- Product Weight : 54 G [1.905 OZ ]
Configuration Features
- Block Function : Fuse
- Gauge Type : A6
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16
- Product Depth : 58 MM [2.283 INCH ]
- Product Height : 85 MM [3.346 INCH ]
- Product Length : 58 MM [2.283 INCH ]
- Product Spacing : 13 MM [.511 INCH ]
- Product Width : 13 MM [.511 INCH ]
- Tool Size : 5.5 MM [.217 INCH ]
- Wire Size (MMSQ) : 10
- Wire Size (AWG) : 10
- Wire Stripping Length : 12 MM [.472 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 25
- Current Rating (IEC) (AMP) : 10
- Current Rating (UL) (AMP) : 25
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage (VAC) : 800
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 800
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, G32, TH35-15
- Terminal Block Disconnect Type : Lever
- Tightening Torque (INLBS) : 10.6
- Tightening Torque (NEWTM) : 1.2
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]