TE Connectivity Modular Terminal Blocks 1SNA190002R2100

Description
Body Features Primary Product Color : Gray Product Weight : 269 G  [9.488 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : C6 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 67 MM  [2.637 INCH ] Product Height : 140 MM  [5.511 INCH ] Product Length : 67 MM  [2.637 INCH ] Product Spacing : 32 MM  [1.259 INCH ] Product Width : 32 MM  [1.259 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Electrical Characteristics Current Rating (IEC) (AMP) : 192 Current Rating (UL) (AMP) : 170 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 104 Tightening Torque (NEWTM) : 12 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 269 G  [9.488 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : C6 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 67 MM  [2.637 INCH ] Product Height : 140 MM  [5.511 INCH ] Product Length : 67 MM  [2.637 INCH ] Product Spacing : 32 MM  [1.259 INCH ] Product Width : 32 MM  [1.259 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Electrical Characteristics Current Rating (IEC) (AMP) : 192 Current Rating (UL) (AMP) : 170 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 104 Tightening Torque (NEWTM) : 12 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA190002R2100 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA190002R2100
Modular Terminal Blocks 1SNA190002R2100
Body Features Primary Product Color : Gray Product Weight : 269 G  [9.488 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : C6 Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 192 Dimensions Product Depth : 67 MM  [2.637 INCH ] Product Height : 140 MM  [5.511 INCH ] Product Length : 67 MM  [2.637 INCH ] Product Spacing : 32 MM  [1.259 INCH ] Product Width : 32 MM  [1.259 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 1/0 Electrical Characteristics Current Rating (IEC) (AMP) : 192 Current Rating (UL) (AMP) : 170 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 104 Tightening Torque (NEWTM) : 12 Product Type Features Modular Terminal Block Product Type : Stud Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 269 G  [9.488 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : C6
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 192

Dimensions


  • Product Depth : 67 MM  [2.637 INCH ]
  • Product Height : 140 MM  [5.511 INCH ]
  • Product Length : 67 MM  [2.637 INCH ]
  • Product Spacing : 32 MM  [1.259 INCH ]
  • Product Width : 32 MM  [1.259 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 1/0

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 192
  • Current Rating (UL) (AMP) : 170
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Tightening Torque (INLBS) : 104
  • Tightening Torque (NEWTM) : 12

Product Type Features


  • Modular Terminal Block Product Type : Stud Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity - 32AC9194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity
32AC9194
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity 32AC9194
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm2; Rated Current:192A; Rated Voltage:1kV; No. of Levels:1; Product Range:SNA Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm2; Rated Current:192A; Rated Voltage:1kV; No. of Levels:1; Product Range:SNA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA190002R2100 32AC9194
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Barrier Strips - 1-1546821-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
Barrier Strips - 1-1546296-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details