TE Connectivity Modular Terminal Blocks 1SNA115124R0700

Description
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115124R0700 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115124R0700
Modular Terminal Blocks 1SNA115124R0700
Body Features Primary Product Color : Gray Product Weight : 30 G  [1.058 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B9 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50 Product Depth : 46.5 MM  [1.831 INCH ] Product Height : 49 MM  [1.929 INCH ] Product Length : 46.5 MM  [1.831 INCH ] Product Spacing : 16 MM  [.629 INCH ] Product Width : 16 MM  [.629 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 1/0 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15, G32 Tightening Torque (INLBS) : 24.9 Tightening Torque (NEWTM) : 2.8 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B9
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 - 0
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 50
  • Product Depth : 46.5 MM  [1.831 INCH ]
  • Product Height : 49 MM  [1.929 INCH ]
  • Product Length : 46.5 MM  [1.831 INCH ]
  • Product Spacing : 16 MM  [.629 INCH ]
  • Product Width : 16 MM  [.629 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 1/0
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 150
  • Current Rating (IEC) (AMP) : 125
  • Current Rating (UL) (AMP) : 150
  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 4200
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15, G32
  • Tightening Torque (INLBS) : 24.9
  • Tightening Torque (NEWTM) : 2.8

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 10-0Awg; No. Of Positions Entrelec Te Connectivity - 54AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10-0Awg; No. Of Positions Entrelec Te Connectivity
54AH5154
Terminal Block, Din Rail, 2Pos, 10-0Awg; No. Of Positions Entrelec Te Connectivity 54AH5154
TERMINAL BLOCK, DIN RAIL, 2POS, 10-0AWG; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10-0AWG; No. of Positions:2Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA115124R0700 54AH5154
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Pos, 10-0Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Barrier Strips - 1-1546840-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details