TE Connectivity Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Body Features Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) :... | |
| Body Features Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) :... | |
| Body Features Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) :... |
| << Prev | Next >> |