TE Connectivity Modular Terminal Blocks 1SNA115537R0500

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 380 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 380 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115537R0500 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115537R0500
Modular Terminal Blocks 1SNA115537R0500
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 22 Dimensions Product Spacing : 6 MM  [.235 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 380 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 22

Dimensions


  • Product Spacing : 6 MM  [.235 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 380

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 6Way, 12Awg Rohs Compliant Te Connectivity - 74AJ7583 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Way, 12Awg Rohs Compliant Te Connectivity
74AJ7583
Terminal Block, Din Rail, 6Way, 12Awg Rohs Compliant Te Connectivity 74AJ7583
TERMINAL BLOCK, DIN RAIL, 6WAY, 12AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 6WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNA115537R0500 74AJ7583
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 6Way, 12Awg Rohs Compliant Te Connectivity
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Barrier Strips - 1-1546670-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers
Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details