TE Connectivity Modular Terminal Blocks 1SNA510103R0000

Description
Body Features Primary Product Color : Gray Product Weight : 11.58 G  [.408 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 24 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 15 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 11.58 G  [.408 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 24 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 15 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA510103R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA510103R0000
Modular Terminal Blocks 1SNA510103R0000
Body Features Primary Product Color : Gray Product Weight : 11.58 G  [.408 OZ ] Configuration Features Block Function : Feed-Through Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 24 Dimensions Product Depth : 46 MM  [1.811 INCH ] Product Height : 44.7 MM  [1.759 INCH ] Product Length : 46 MM  [1.811 INCH ] Product Spacing : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 15 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 800 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Tightening Torque (INLBS) : 7.1 Tightening Torque (NEWTM) : .8 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 11.58 G  [.408 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 24

Dimensions


  • Product Depth : 46 MM  [1.811 INCH ]
  • Product Height : 44.7 MM  [1.759 INCH ]
  • Product Length : 46 MM  [1.811 INCH ]
  • Product Spacing : 9 MM  [.354 INCH ]
  • Product Width : 9 MM  [.354 INCH ]
  • Tool Size : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 24
  • Current Rating (UL) (AMP) : 15
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 800
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : .8
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5, G32
  • Tightening Torque (INLBS) : 7.1
  • Tightening Torque (NEWTM) : .8

Product Type Features


  • Modular Terminal Block Product Type : Ring Lug Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA510103R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details