TE Connectivity Modular Terminal Blocks 1SNA512124R0000

Description
Body Features Primary Product Color : Gray Product Weight : 33.66 G  [1.187 OZ ] Configuration Features Block Function : Disconnect Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.8 MM  [2.078 INCH ] Product Height : 85.7 MM  [3.374 INCH ] Product Length : 52.8 MM  [2.078 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : .8, 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 33.66 G  [1.187 OZ ] Configuration Features Block Function : Disconnect Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.8 MM  [2.078 INCH ] Product Height : 85.7 MM  [3.374 INCH ] Product Length : 52.8 MM  [2.078 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : .8, 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA512124R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA512124R0000
Modular Terminal Blocks 1SNA512124R0000
Body Features Primary Product Color : Gray Product Weight : 33.66 G  [1.187 OZ ] Configuration Features Block Function : Disconnect Number of Levels : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 41 Dimensions Product Depth : 52.8 MM  [2.078 INCH ] Product Height : 85.7 MM  [3.374 INCH ] Product Length : 52.8 MM  [2.078 INCH ] Product Spacing : 11 MM  [.433 INCH ] Product Width : 11 MM  [.433 INCH ] Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP10 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : G32, TH35-15, TH35-7.5 Tightening Torque (INLBS) : 5.3, 10.6 Tightening Torque (NEWTM) : .8, 1.2 Product Type Features Modular Terminal Block Product Type : Ring Lug Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 33.66 G  [1.187 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Number of Levels : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 41

Dimensions


  • Product Depth : 52.8 MM  [2.078 INCH ]
  • Product Height : 85.7 MM  [3.374 INCH ]
  • Product Length : 52.8 MM  [2.078 INCH ]
  • Product Spacing : 11 MM  [.433 INCH ]
  • Product Width : 11 MM  [.433 INCH ]
  • Tool Size : 5.5 MM , 4 MM  [.217 INCH , .157 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 41
  • Current Rating (UL) (AMP) : 30
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1.3
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP10
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : G32, TH35-15, TH35-7.5
  • Tightening Torque (INLBS) : 5.3, 10.6
  • Tightening Torque (NEWTM) : .8, 1.2

Product Type Features


  • Modular Terminal Block Product Type : Ring Lug Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA512124R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546657-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546328-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546570-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details