TE Connectivity Modular Terminal Blocks 1SNA115229R2000

Description
Body Features Primary Product Color : Gray & Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 41.5 MM  [1.63 INCH ] Product Height : 44.5 MM  [1.75 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.37 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 15 Current Rating (IEC) (AMP) : 10 Current Rating (UL) (AMP) : 10 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray & Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 41.5 MM  [1.63 INCH ] Product Height : 44.5 MM  [1.75 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.37 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 15 Current Rating (IEC) (AMP) : 10 Current Rating (UL) (AMP) : 10 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNA115229R2000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNA115229R2000
Modular Terminal Blocks 1SNA115229R2000
Body Features Primary Product Color : Gray & Orange Product Weight : 11 G  [.388 OZ ] Configuration Features Block Function : Disconnect Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 41.5 MM  [1.63 INCH ] Product Height : 44.5 MM  [1.75 INCH ] Product Spacing : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 9.5 MM  [.37 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 15 Current Rating (IEC) (AMP) : 10 Current Rating (UL) (AMP) : 10 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5, G32 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray & Orange
  • Product Weight : 11 G  [.388 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 4
  • Product Depth : 41.5 MM  [1.63 INCH ]
  • Product Height : 44.5 MM  [1.75 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Tool Size : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 10
  • Wire Stripping Length : 9.5 MM  [.37 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 15
  • Current Rating (IEC) (AMP) : 10
  • Current Rating (UL) (AMP) : 10
  • Operating Voltage (VAC) : 500
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5, G32

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNA115229R2000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Barrier Strips - 1-1546670-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Barrier Strips - 1-1437646-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers