Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB Mini-SIP 280V 2A,4-10VDC,ZC,SCR
SSR RELAY SPST-NO 2A 12-280V
AO, ASO Series AC Output Mini-SIP Relays
1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package
Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as solenoids. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASO242 | CC1336-ND | ASO242 | ASO242 | 70131437 | ASO242 |
| Product Name | ASO Series ASO242 Relay | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 0.06-2A;Ctrl-V 4-10DC;Vol-Rtg 12-280V;4 Pin | CRDM Solid State |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC; DC | DC | DC | |||
| Input Voltage (Control Signal) Range | 12 to 280 volts | 4 to 10 volts | 10 volts | |||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC |