Sim type PCB mounted DC to AC SSR 240VAC
Solid State SPST-NO (1 Form A) Module
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | ASR-SMA240D2ZN-K | 2040-ASR-SMA240D2ZN-K-ND |
| Product Name | Industrial Relays & Solenoids | Solid State Relays |
| Mounting | DIN | |
| Switch Configuration | FormA | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |