Crydom Corporation ASO Series ASO241 Relay ASO241

Description
Mini-SIP SSR Ratings to 2A @ 280 VAC SCR output DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output
Request a Quote Datasheet
Description
Mini-SIP SSR Ratings to 2A @ 280 VAC SCR output DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASO Series ASO241 Relay - ASO241 - Sensata Technologies
Attleboro, MA, United States
ASO Series ASO241 Relay
ASO241
ASO Series ASO241 Relay ASO241
Mini-SIP SSR Ratings to 2A @ 280 VAC SCR output DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output
  • Mini-SIP SSR
  • Ratings to 2A @ 280 VAC
  • SCR output
  • DC control
  • Zero-crossing (resistive loads) or random-fire (inductive loads) output
Supplier's Site Datasheet
SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS - ASO241 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS
ASO241
SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS ASO241
SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS

SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS

Buy Now
Solid State Relays - CC1050-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1050-ND
Solid State Relays CC1050-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASO241
Solid State Relays - PCB Mount ASO241
Solid State Relays - PCB Mount PCB Mini-SIP 280V 1,5A,4-10V,ZC,SCR

Solid State Relays - PCB Mount PCB Mini-SIP 280V 1,5A,4-10V,ZC,SCR

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC - 70131386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC
70131386
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC 70131386
AO, ASO Series AC Output Mini-SIP Relays 1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as solenoids. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500. Features DC Control, AC Output Triac (AO) or SCR (ASO) Output UL, CSA Approved Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm)

AO, ASO Series AC Output Mini-SIP Relays
1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package
Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as solenoids. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features

  • DC Control, AC Output
  • Triac (AO) or SCR (ASO) Output
  • UL, CSA Approved
  • Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm)
Supplier's Site
Solid State Relay, Spst, 1.5A, 4-10V, Th; Contact Configuration Sensata/crydom - 37M1587 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 1.5A, 4-10V, Th; Contact Configuration Sensata/crydom
37M1587
Solid State Relay, Spst, 1.5A, 4-10V, Th; Contact Configuration Sensata/crydom 37M1587
SOLID STATE RELAY, SPST, 1.5A, 4-10V, TH; Contact Configuration:SPST-N O; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 1.5A, 4-10V, TH; Contact Configuration:SPST-NO; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site
Ssr, 1.5A, 240Vac; Contact Configuration Sensata/crydom - 96K6499 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 1.5A, 240Vac; Contact Configuration Sensata/crydom
96K6499
Ssr, 1.5A, 240Vac; Contact Configuration Sensata/crydom 96K6499
SSR, 1.5A, 240VAC; Contact Configuration:SPST-N O; Load Current:1.5A; Operating Voltage Max:280Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12Vrms; Control Voltage RoHS Compliant: Yes

SSR, 1.5A, 240VAC; Contact Configuration:SPST-NO; Load Current:1.5A; Operating Voltage Max:280Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12Vrms; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - ASO241 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ASO241
Relays - Solid State Relays ASO241
SSR RELAY SPST-NO 1.5A 12-280V

SSR RELAY SPST-NO 1.5A 12-280V

Supplier's Site
CRDM Solid State - ASO241 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
ASO241
CRDM Solid State ASO241
SOLID STATE RELAY

SOLID STATE RELAY

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASO241 ASO241 CC1050-ND ASO241 70131386 37M1587 96K6499 ASO241 ASO241
Product Name ASO Series ASO241 Relay SSR, PCB MT MINI-SIP, 280VAC /1.5A, 4-10VDC IN, 0 CROSS Solid State Relays Solid State Relays - PCB Mount Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC Solid State Relay, Spst, 1.5A, 4-10V, Th; Contact Configuration Sensata/crydom Ssr, 1.5A, 240Vac; Contact Configuration Sensata/crydom Relays - Solid State Relays CRDM Solid State
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC; DC DC DC
Input Voltage (Control Signal) Range 12 to 280 volts 4 to 10 volts 10 volts
Input Current (Control Signal) Range 0.0150 amps 0.0150 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393808-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details