The ASO241R is a mini-SIP solid-state relay with SCR output for DC control of AC loads up to 1.5 A at 280 VAC, featuring random-fire switching for inductive loads. It operates from 4-10 VDC control voltage with a typical input current of 15 mA at 5 VDC and nullifies input/output capacitance at 8.0 pF. The device withstands 2500 Vrms isolation between input and output and operates within -30°C to 80°C ambient temperatures. It is encapsulated in thermally conductive epoxy and measures in a through-hole SIP package with dimensions conforming to ±0.02 in tolerances. Maximum on-state voltage drop is 1.5 Vpk at rated current, with a minimum load current of 0.06 A and surge current capability of 120 Apk for 16.6 ms. Turn-on and turn-off times are limited to half a line cycle.
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY, PCB MOUNT MINI 280VAC/1.5A, 4-10VDC IN,
SSR RELAY SPST-NO 1.5A 12-280V
Solid State Relays - PCB Mount PCB Mini-SIP 280V/ 1,5A,4-10V,RN,SCR
SOLID STATE RELAY, SPST, 1.5A, 4-10V, TH; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASO241R | CC1116-ND | ASO241R | ASO241R | ASO241R | 37M1588 |
| Product Name | ASO Series ASO241R Relay | Solid State Relays | SSR RELAY, PCB MOUNT MINI 280VAC/1.5A, 4-10VDC IN, | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, Spst, 1.5A, 4-10V, Th; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC; DC | DC | ||||
| Input Voltage (Control Signal) Range | 12 to 280 volts | 4 to 10 volts | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC |