SSR RELAY, PCB MOUNT MINI-SIP, 280VAC/2A, 4-10VDC IN, INSTAN
Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB Mini-SIP 280V 2A,4-10VDC,RN,SCR
SSR RELAY SPST-NO 2A 12-280V
SOLID STATE RELAY, SPST, 2A, 4-10VDC, TH; Contact Configuration:SPST-N
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASO242R | ASO242R | CC1337-ND | ASO242R | ASO242R | 37M1590 |
| Product Name | ASO Series ASO242R Relay | SSR RELAY, PCB MOUNT MINI-SIP, 280VAC/2A, 4-10VDC IN, INSTAN | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, Spst, 2A, 4-10Vdc, Th; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC; DC | DC | ||||
| Input Voltage (Control Signal) Range | 12 to 280 volts | 4 to 10 volts | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC |