DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
140
150
160
170
180
190
200
201
202
203
204
205
206
207
208
209
210
211
212
220
230
235
| Product Name | Notes |
|---|---|
| 0.2nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.3nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.4nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 850mA 60mOhm Max 0201 (0603 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 800mA 60mOhm Max 0201 (0603 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 800mA 70mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 750mA 70mOhm Max 0201 (0603 Metric) | |
| 1µH Semi-Shielded Inductor 1.55A 110mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 1.9A 58mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 1.9A 70mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 2.3A 38mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 2.4A 55mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 3.3A 30mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 3.8A 24mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 4.1A 20mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 5.8A 26mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 5A 12mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 8.5A 8.2mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 8A 10mOhm Nonstandard | |
| 1.1nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 750mA 100mOhm Max 0201 (0603 Metric) | |
| 1.2µH Semi-Shielded Inductor 7.5A 10.5mOhm Nonstandard | |
| 1.2nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 500mA 50mOhm Max 0603 (1608 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 750mA 100mOhm Max 0201 (0603 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 1.5µH Semi-Shielded Inductor 1.3A 156mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 1.5A 66mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 1.6A 108mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 2.2A 61mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 3.3A 33mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 3.5A 25mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 3A 46mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 4.5A 15mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 4.5A 36mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 7A 11.7mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 8A 10mOhm Nonstandard | |
| 1.5nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0201 (0603 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 600mA 130mOhm Max 0201 (0603 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 1.8µH Semi-Shielded Inductor 6.8A 12mOhm Nonstandard | |
| 1.8nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 10µH Semi-Shielded Inductor 1.3A 196mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 1.5A 138mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 1.6A 110mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 1.7A 216mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 2.2A 56mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 3.2A 52mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 4.6A 33mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 500mA 345mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 500mA 810mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 600mA 575mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 700mA 311mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 700mA 460mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 1.2A 300mOhm Nonstandard | |
| 100µH Semi-Shielded Inductor 150mA 3.4Ohm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 220mA 2.88Ohm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 350mA 1.725Ohm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 400mA 1.495Ohm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 920mA 456mOhm Nonstandard | |
| 100nH Unshielded Multilayer Inductor 150mA 2.6Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric) | |
| 100nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 140mA 2.2Ohm Max 01005 (0402 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric) | |
| 11nH Unshielded Multilayer Inductor 140mA 2.4Ohm Max 01005 (0402 Metric) | |
| 120nH Unshielded Multilayer Inductor 150mA 2.8Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Multilayer Inductor 200mA 1.4Ohm Max 0603 (1608 Metric) | |
| 120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 140mA 2.4Ohm Max 01005 (0402 Metric) | |
| 12nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric) | |
| 12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric) | |
| 13nH Unshielded Multilayer Inductor 140mA 3Ohm Max 01005 (0402 Metric) | |
| 15µH Semi-Shielded Inductor 1.25A 165mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 1.2A 207mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 1.8A 80mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 2.8A 71mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 3.6A 50mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 350mA 471mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 400mA 1.35Ohm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 450mA 750mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 500mA 598mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 600mA 391mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 900mA 311mOhm Max Nonstandard | |
| 150nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0402 (1005 Metric) | |
| 150nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0603 (1608 Metric) | |
| 15nH Unshielded Multilayer Inductor 140mA 3Ohm Max 01005 (0402 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric) | |
| 15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric) | |
| 16nH Unshielded Multilayer Inductor 140mA 3.2Ohm Max 01005 (0402 Metric) | |
| 180nH Unshielded Multilayer Inductor 100mA 3.7Ohm Max 0402 (1005 Metric) | |
| 180nH Unshielded Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric) | |
| 18nH Unshielded Multilayer Inductor 140mA 3.2Ohm Max 01005 (0402 Metric) | |
| 18nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric) | |
| 18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 500mA 50mOhm Max 0603 (1608 Metric) | |
| 1nH Unshielded Multilayer Inductor 750mA 80mOhm Max 0201 (0603 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 2.2µH Semi-Shielded Inductor 1.1A 174mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 1.4A 105mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 1.4A 150mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 1.7A 106mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 1.8A 76mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 2.5A 54mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 3.3A 32mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 3.8A 21mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 4.2A 48mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 6A 15mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 7.4A 11.5mOhm Nonstandard | |
| 2.2nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0603 (1608 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric) | |
| 20nH Unshielded Multilayer Inductor 120mA 4.5Ohm Max 01005 (0402 Metric) | |
| 20nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric) | |
| 22µH Semi-Shielded Inductor 1.1A 225mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 1.5A 123mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 1A 305mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 2.3A 96mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 2.9A 73mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 300mA 805mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 400mA 990mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 450mA 575mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 750mA 420mOhm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 250mA 4.83Ohm Max Nonstandard | |
| 220nH Unshielded Multilayer Inductor 100mA 4Ohm Max 0402 (1005 Metric) | |
| 220nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric) | |
| 22nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric) | |
| 22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric) | |
| 22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric) | |
| 270nH Unshielded Multilayer Inductor 100mA 4.5Ohm Max 0402 (1005 Metric) | |
| 270nH Unshielded Multilayer Inductor 150mA 2.6Ohm Max 0603 (1608 Metric) | |
| 27nH Unshielded Multilayer Inductor 140mA 1.6Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0603 (1608 Metric) | |
| 27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric) | |
| 2nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 180mA 900mOhm Max 01005 (0402 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.3µH Semi-Shielded Inductor 1.3A 109mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 1.4A 150mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 1A 184mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 2.8A 43mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 2A 81mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 3.5A 24mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 3.5A 72mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 5A 21mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 6.6A 15mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 900mA 111mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 950mA 280mOhm Max Nonstandard | |
| 3.3nH Unshielded Multilayer Inductor 180mA 900mOhm Max 01005 (0402 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 500mA 150mOhm Max 0603 (1608 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.6µH Semi-Shielded Inductor 4.9A 22.5mOhm Nonstandard | |
| 3.6nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 500mA 160mOhm Max 0603 (1608 Metric) | |
| 33µH Semi-Shielded Inductor 1.8A 145mOhm Nonstandard | |
| 33µH Semi-Shielded Inductor 2.3A 100mOhm Nonstandard | |
| 33µH Semi-Shielded Inductor 290mA 1.02Ohm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 400mA 1Ohm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 700mA 633mOhm Max Nonstandard | |
| 330nH Semi-Shielded Inductor 3A 36mOhm Max Nonstandard | |
| 330nH Unshielded Multilayer Inductor 150mA 2.8Ohm Max 0603 (1608 Metric) | |
| 330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric) | |
| 33nH Unshielded Multilayer Inductor 120mA 2.2Ohm Max 0201 (0603 Metric) | |
| 33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric) | |
| 390nH Unshielded Multilayer Inductor 150mA 3.2Ohm Max 0603 (1608 Metric) | |
| 39nH Unshielded Multilayer Inductor 120mA 2.3Ohm Max 0201 (0603 Metric) | |
| 39nH Unshielded Multilayer Inductor 200mA 1Ohm Max 0402 (1005 Metric) | |
| 39nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric) | |
| 3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 4.7µH Semi-Shielded Inductor 1.1A 236mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 1.75A 102mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 1A 145mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 2.4A 60mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 2.5A 108mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 3.2A 32mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 4.5A 26mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 5.8A 19.5mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 800mA 156mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 800mA 405mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 900mA 253mOhm Max Nonstandard | |
| 4.7nH Unshielded Multilayer Inductor 160mA 1.2Ohm Max 01005 (0402 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0603 (1608 Metric) | |
| 430nH Unshielded Multilayer Inductor 150mA 3.4Ohm Max 0603 (1608 Metric) | |
| 43nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric) | |
| 47µH Semi-Shielded Inductor 1.6A 200mOhm Nonstandard | |
| 47µH Semi-Shielded Inductor 220mA 1.75Ohm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 2A 135mOhm Nonstandard | |
| 47µH Semi-Shielded Inductor 300mA 1.38Ohm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 550mA 898mOhm Max Nonstandard | |
| 470nH Semi-Shielded Inductor 2.3A 53mOhm Max Nonstandard | |
| 470nH Semi-Shielded Inductor 2.4A 40mOhm Max Nonstandard | |
| 470nH Semi-Shielded Inductor 2.9A 36mOhm Max Nonstandard | |
| 470nH Semi-Shielded Inductor 7A 20mOhm Max Nonstandard | |
| 470nH Unshielded Multilayer Inductor 150mA 3.6Ohm Max 0603 (1608 Metric) | |
| 47nH Unshielded Multilayer Inductor 100mA 2.6Ohm Max 0201 (0603 Metric) | |
| 47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric) | |
| 4nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 160mA 1.3Ohm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 5.6µH Semi-Shielded Inductor 2.1A 69mOhm Nonstandard | |
| 5.6µH Semi-Shielded Inductor 4.1A 31mOhm Nonstandard | |
| 5.6µH Semi-Shielded Inductor 5.4A 22mOhm Nonstandard | |
| 5.6nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0603 (1608 Metric) | |
| 56µH Semi-Shielded Inductor 1.4A 230mOhm Nonstandard | |
| 56µH Semi-Shielded Inductor 1.75A 160mOhm Nonstandard | |
| 560nH Unshielded Multilayer Inductor 100mA 4Ohm Max 0603 (1608 Metric) | |
| 56nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0201 (0603 Metric) | |
| 56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 140mA 1.6Ohm Max 01005 (0402 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 480mOhm Max 0201 (0603 Metric) | |
| 6.8µH Semi-Shielded Inductor 1.5A 126mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 1.9A 90mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.1A 156mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.5A 43mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 3.6A 34mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 5.1A 25mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 650mA 620mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 700mA 213mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 800mA 207mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 800mA 415mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 900mA 305mOhm Max Nonstandard | |
| 6.8nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0603 (1608 Metric) | |
| 68µH Semi-Shielded Inductor 1.1A 305mOhm Nonstandard | |
| 68µH Semi-Shielded Inductor 1.65A 205mOhm Nonstandard | |
| 68µH Semi-Shielded Inductor 200mA 2Ohm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 250mA 2.3Ohm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 500mA 1.15Ohm Max Nonstandard | |
| 680nH Semi-Shielded Inductor 1.9A 82mOhm Max Nonstandard | |
| 680nH Semi-Shielded Inductor 2.3A 50mOhm Max Nonstandard | |
| 680nH Semi-Shielded Inductor 2.7A 43mOhm Max Nonstandard | |
| 680nH Unshielded Multilayer Inductor 100mA 4.5Ohm Max 0603 (1608 Metric) | |
| 68nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0201 (0603 Metric) | |
| 68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 8.2µH Semi-Shielded Inductor 1.75A 98mOhm Nonstandard | |
| 8.2µH Semi-Shielded Inductor 3.4A 46mOhm Nonstandard | |
| 8.2nH Unshielded Multilayer Inductor 140mA 2Ohm Max 01005 (0402 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 560mOhm Max 0201 (0603 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0603 (1608 Metric) | |
| 82µH Semi-Shielded Inductor 1.4A 230mOhm Nonstandard | |
| 82µH Semi-Shielded Inductor 980mA 365mOhm Nonstandard | |
| 820µH Semi-Shielded Inductor 400mA 2.875Ohm Max Nonstandard | |
| 82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric) | |
| 82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 140mA 2Ohm Max 01005 (0402 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| FIXED IND 1.5UH 4.5A 36 MOHM SMD | |
| FIXED IND 100UH 400MA 1.495 OHM | |
| FIXED IND 15UH 1.2A 207 MOHM SMD | |
| FIXED IND 220UH 250MA 4.83 OHM | |
| FIXED IND 22UH 1A 305 MOHM SMD | |
| FIXED IND 22UH 400MA 990 MOHM | |
| FIXED IND 22UH 450MA 575 MOHM | |
| FIXED IND 3.3UH 2.8A 51.6 MOHM | |
| FIXED IND 3.3UH 3.5A 72 MOHM SMD | |
| FIXED IND 6.8UH 1.5A 126 MOHM | |
| FIXED IND 6.8UH 650MA 620 MOHM | |
| FIXED IND 820UH 400MA 2.875 OHM |
| << Prev | Next >> |