FIXED IND 1NH 400MA 100MOHM SMD Product overview: SDCL1005C1N0STDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C1N0STDF can be used for catalog matching and distributor lookup.
1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
400mA 1nH 100mΩ 0402 Inductors (SMD) ROHS
FIXED IND 1NH 400MA 100MOHM SMD
Integrated Circuits (ICs) - Inductors (SMD)
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SDCL1005C1N0STDF | 3442-SDCL1005C1N0STDFTR-ND | SDCL1005C1N0STDF | SDCL1005C1N0STDF | SDCL1005C1N0STDF |
| Product Name | SMD 400MA 100MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Integrated Circuits (ICs) - Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Inductance Range | 1.00E-3 microH | 1.00E-3 microH | 1.00E-3 microH | 1.00E-3 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |