330nH Unshielded Multilayer Inductor 150mA 2.8Ohm Max 0603 (1608 Metric)
FIXED IND 330NH 150MA 2.8OHM SMD
Integrated Circuits (ICs) - Inductors (SMD)
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SDCL1608CR33JTDFTR-ND | SDCL1608CR33JTDF | SDCL1608CR33JTDF |
| Product Name | Fixed Inductors | Fixed Inductors | Integrated Circuits (ICs) - Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Ceramic | Ceramic; Ceramic | |
| Configuration | Fixed |