FIXED IND 4.7NH 300MA 200MOHM SM Product overview: SDCL1005C4N7STDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C4N7STDF can be used for catalog matching and distributor lookup.
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
FIXED IND 4.7NH 300MA 200MOHM SM
300mA 4.7nH 200mΩ 0402 Inductors (SMD) ROHS
Integrated Circuits (ICs) - Inductors (SMD)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors |
| Product Number | 71-SDCL1005C4N7STDF | 3442-SDCL1005C4N7STDFTR-ND | SDCL1005C4N7STDF | SDCL1005C4N7STDF | SDCL1005C4N7STDF |
| Product Name | 300MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Integrated Circuits (ICs) - Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Inductance Range | 0.0047 microH | 0.0047 microH | 0.0047 microH | 0.0047 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |