Shenzhen Sunlord Electronics Co., Ltd. SMD 150MA 2.4 OHM Inductor and Choke SDCL1005C82NHTDF

Description
FIXED IND 82NH 150MA 2.4 OHM SMD Product overview: SDCL1005C82NHTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C82NHTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 150MA 2.4 OHM SMD Product overview: SDCL1005C82NHTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C82NHTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA 2.4 OHM Inductor and Choke - 71-SDCL1005C82NHTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.4 OHM Inductor and Choke
71-SDCL1005C82NHTDF
SMD 150MA 2.4 OHM Inductor and Choke 71-SDCL1005C82NHTDF
FIXED IND 82NH 150MA 2.4 OHM SMD Product overview: SDCL1005C82NHTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C82NHTDF can be used for catalog matching and distributor lookup.

FIXED IND 82NH 150MA 2.4 OHM SMD Product overview: SDCL1005C82NHTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C82NHTDF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SDCL1005C82NHTDFTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - SDCL1005C82NHTDF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDCL1005C82NHTDF
Fixed Inductors SDCL1005C82NHTDF
FIXED IND 82NH 150MA 2.4 OHM SMD

FIXED IND 82NH 150MA 2.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDCL1005C82NHTDF 3442-SDCL1005C82NHTDFTR-ND SDCL1005C82NHTDF
Product Name SMD 150MA 2.4 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Inductance Range 0.0820 microH 0.0820 microH
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details