15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
FIXED IND 15NH 300MA 500MOHM SMD Product overview: SDCL1005C15NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C15NJTDF can be used for catalog matching and distributor lookup.
300mA 15nH ±5% 500mΩ 0402 Inductors (SMD) ROHS
FIXED IND 15NH 300MA 500MOHM SMD
Integrated Circuits (ICs) - Inductors (SMD)
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SDCL1005C15NJTDFCT-ND | 71-SDCL1005C15NJTDF | SDCL1005C15NJTDF | SDCL1005C15NJTDF | SDCL1005C15NJTDF |
| Product Name | Fixed Inductors | SMD 300MA 500MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Integrated Circuits (ICs) - Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ceramic | Ceramic; Ceramic | |||
| Configuration | Fixed |