Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
68µH Semi-Shielded Inductor 1.3A 247mOhm Max Nonstandard
68µH Semi-Shielded Inductor 1.3A 247mOhm Max Nonstandard
68µH Semi-Shielded Inductor 1.3A 247mOhm Max Nonstandard
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDCH1V8040-680M-R | 283-SDCH1V8040-680M-RTR-ND |
| Product Name | Power Inductor | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed |