Shenzhen Sunlord Electronics Co., Ltd. SMD 300MA 750MOHM Inductor and Choke SDCL1608C56NJTDF

Description
FIXED IND 56NH 300MA 750MOHM SMD Product overview: SDCL1608C56NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C56NJTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 300MA 750MOHM SMD Product overview: SDCL1608C56NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C56NJTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 750MOHM Inductor and Choke - 71-SDCL1608C56NJTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 750MOHM Inductor and Choke
71-SDCL1608C56NJTDF
SMD 300MA 750MOHM Inductor and Choke 71-SDCL1608C56NJTDF
FIXED IND 56NH 300MA 750MOHM SMD Product overview: SDCL1608C56NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C56NJTDF can be used for catalog matching and distributor lookup.

FIXED IND 56NH 300MA 750MOHM SMD Product overview: SDCL1608C56NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C56NJTDF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SDCL1608C56NJTDFTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
SDCL1608C56NJTDF
Inductors/Coils/Transformers >> Inductors (SMD) SDCL1608C56NJTDF
300mA 56nH ±5% 750mΩ 0603 Inductors (SMD) ROHS

300mA 56nH ±5% 750mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - SDCL1608C56NJTDF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDCL1608C56NJTDF
Fixed Inductors SDCL1608C56NJTDF
FIXED IND 56NH 300MA 750MOHM SMD

FIXED IND 56NH 300MA 750MOHM SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - SDCL1608C56NJTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
SDCL1608C56NJTDF
Integrated Circuits (ICs) - Inductors (SMD) SDCL1608C56NJTDF
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors
Product Number 71-SDCL1608C56NJTDF 3442-SDCL1608C56NJTDFTR-ND SDCL1608C56NJTDF SDCL1608C56NJTDF SDCL1608C56NJTDF
Product Name SMD 300MA 750MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Inductance Range 0.0560 microH 0.0560 microH 0.0560 microH 0.0560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details