Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDCL1005CR15HTDF

Description
150nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDCL1005CR15HTDFTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 100mA 3.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDCL1005CR15HTDFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469819P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details