Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDCL1005C12NHTDF

Description
12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDCL1005C12NHTDFTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDCL1005C12NHTDFCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - SDCL1005C12NHTDF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDCL1005C12NHTDF
Fixed Inductors SDCL1005C12NHTDF
FIXED IND 12NH 300MA 500MOHM SMD

FIXED IND 12NH 300MA 500MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDCL1005C12NHTDFTR-ND SDCL1005C12NHTDF
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details