FIXED IND 5.6NH 300MA 300MOHM SM Product overview: SDCL1005C5N6STDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C5N6STDF can be used for catalog matching and distributor lookup.
5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric)
300mA 5.6nH 300mΩ 0402 Inductors (SMD) ROHS
Integrated Circuits (ICs) - Inductors (SMD)
FIXED IND 5.6NH 300MA 300MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SDCL1005C5N6STDF | 3442-SDCL1005C5N6STDFTR-ND | SDCL1005C5N6STDF | SDCL1005C5N6STDF | SDCL1005C5N6STDF |
| Product Name | 300MA 300MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Integrated Circuits (ICs) - Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Inductance Range | 0.0056 microH | 0.0056 microH | 0.0056 microH | 0.0056 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |