Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDCL1005C68NHTDF

Description
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDCL1005C68NHTDFTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDCL1005C68NHTDFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details