33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
FIXED IND 33NH 200MA 800MOHM SMD Product overview: SDCL1005C33NJTDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1005C33NJTDF can be used for catalog matching and distributor lookup.
200mA 33nH ±5% 800mΩ 0402 Inductors (SMD) ROHS
Integrated Circuits (ICs) - Inductors (SMD)
FIXED IND 33NH 200MA 800MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 3442-SDCL1005C33NJTDFTR-ND | 71-SDCL1005C33NJTDF | SDCL1005C33NJTDF | SDCL1005C33NJTDF | SDCL1005C33NJTDF |
| Product Name | Fixed Inductors | SMD 200MA 800MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Integrated Circuits (ICs) - Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ceramic | Ceramic; Ceramic | |||
| Configuration | Fixed |