FIXED IND 2.2NH 500MA 100MOHM SM Product overview: SDCL1608C2N2STDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C2N2STDF can be used for catalog matching and distributor lookup.
2.2nH Unshielded Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric)
500mA 2.2nH 100mΩ 0603 Inductors (SMD) ROHS
FIXED IND 2.2NH 500MA 100MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SDCL1608C2N2STDF | 3442-SDCL1608C2N2STDFTR-ND | SDCL1608C2N2STDF | SDCL1608C2N2STDF |
| Product Name | 500MA 100MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Inductance Range | 0.0022 microH | 0.0022 microH | 0.0022 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |