Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDCL0603Q82NHT02B03

Description
82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDCL0603Q82NHT02B03CT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)

82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDCL0603Q82NHT02B03TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)

82nH Unshielded Multilayer Inductor 100mA 3.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDCL0603Q82NHT02B03CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers