4.7nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0603 (1608 Metric)
FIXED IND 4.7NH 500MA 200MOHM SM Product overview: SDCL1608C4N7STDF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDCL1608C4N7STDF can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Inductors (SMD)
FIXED IND 4.7NH 500MA 200MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 3442-SDCL1608C4N7STDFTR-ND | 71-SDCL1608C4N7STDF | SDCL1608C4N7STDF | SDCL1608C4N7STDF |
| Product Name | Fixed Inductors | 500MA 200MOHM Inductor and Choke | Integrated Circuits (ICs) - Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Configuration | Fixed | |||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |