Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDCL0402H0N6CT01

Description
0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDCL0402H0N6CT01TR-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDCL0402H0N6CT01TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A2R2K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details