RS Components, Ltd. Datasheets for Fiber Optic Proximity Sensors
Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects.
Fiber Optic Proximity Sensors: Learn more
Product Name | Notes |
---|---|
90 DEG. LENS 0.5-3MM FOR FD-G1/G4/WG4 - Sensors & Transducers - Fibre Optic Sensors | |
Accessories for use with the Panasonic FX, FD and FT ranges. Detection Range = 6 mm | |
Accessories for use with the Panasonic FX, FD and FT ranges. Length = 22.2mm Width = 9 (Dia.)mm Dimensions = 9 (Dia.) x 22.2 mm | |
Accessories for use with the Panasonic FX, FD and FT ranges. Length = 9.2mm Width = 4 (Dia.)mm Dimensions = 4 (Dia.) x 9.2 mm | |
Accessories for use with the Panasonic FX, FD and FT ranges. Output Type = PNP Terminal Type = Cable Response Time = 4.5 ms Light Source = Red LED Electrical... | |
Amplifier for fibre optics characterised by simple and intuitive installation and operation. 2 x 4 digit display for viewing the switch point and the relative receiving value. The Teach-in function... | |
Amplifiers for plastic or fibre optic guides. Thru-beam or diffuse detection system depending on type of fibre optic used. PNP/NPN outputs with programmable light/dark switching. Short circuit protection and LED... | |
Baumer range of fibres to suit diffuse scan and through beam sensors. Glass fibres for superior transmission and range. Supplied with instruction leaflet Detection Range = 20 - 150 mm... | |
Baumer range of fibres to suit diffuse scan and through beam sensors. Glass fibres for superior transmission and range. Supplied with instruction leaflet Fibre Optic Type = Glass Electrical Connection... | |
Compact Optical Dust Sensor - Sensors & Transducers - Fibre Optic Sensors | |
E32 fibre optic sensors are available in various formats for a wide range of applications such as detecting the presence of workpieces and positioning. Hi Flex fibres for use in... | |
Easy to use fibre amplifier. Light ON/dark ON selectable. 500µS response time. DIN rail mounting. Unique shape allows sensor to be tied in cable loom. Compatible with other manufacturersâ cuttable... | |
Easy-to-install fibre optic digital sensors. Light level LED bar display. Sealed model with M8 connector available (code459-4903). Circuit protection: reverse polarity, output short circuit, reciprocal interference protection (optically synchronised) Output... | |
Fiber optic sensing head - Sensors & Transducers - Fibre Optic Sensors | |
Fibre optic sensor heads that allow quick and easy mounting . One nut mounting for quick installation. Bending radius of only 1 mm. Highly flexible due to multicore fibres. Right... | |
Fibre optic sensors are ideal for use in small areas, harsh environments and at extreme temperatures that other types of sensors can not withstand. The SU18 series of fibre optic... | |
Fibre optic sensors are ideal for use in small areas, harsh environments and at extreme temperatures that other types of sensors can not withstand. The SU19 series of fire optic... | |
Heavy duty fibre optic sensor module and a choice of through-beam or direct-detect glass fibre optic cables with stainless steel jackets. PNP open collector output. Output short circuit and over... | |
High functionality with digital fibre optic amplifier and Analogue output. The analogue output can be used to indicate distance and gives a proportional output based on light Intensity received. It... | |
IFM Electronic E20 range of fibre optic sensor heads for use with the IFM OB50, OBF and OO50 series fibre amplifiers. Made with PMMA fibre optic material and an aluminium... | |
ifm electronic OO500x series fibre optic amplifiers detect objects without contact and indicates the result with an output signal. The amplifiers feature a high performance digital display that allows simple... | |
ifm OPL series optical angle sensors with a robust metal housing offer quick setup with no need to align a transmitter and receiver. These optical sensors are used in particular... | |
ifm OPU series optical fork sensors with a robust metal housing offer quick setup with no need to align a transmitter and receiver. These optical sensors are used in particular... | |
Increased range and sensor range. Two response times can be selected. Switch-off delay. LED status display. Compact design. Accessories: mains cable for supply and signal, 5 m length (CN73C5) Detection... | |
Increased range and sensor range. Two response times can be selected. Switch-off delay. LED status display. Compact design. Accessories: mains cable for supply and signal, 5 m length (CN73C5) Output... | |
IR Air Quality Dust Sensor Analogue O/P - Sensors & Transducers - Fibre Optic Sensors | |
Length 2m. Reflective or through-beam types. Temperature range: -30 to +70°C Detection Range = 45 mm Fibre Optic Type = Plastic Light Source = Red LED Electrical Connection = Cable... | |
Length 2m. Reflective or through-beam types. Temperature range: -30 to +70°C Fibre Optic Type = Plastic Electrical Connection = Cable Maximum Operating Temperature = +70°C Minimum Operating Temperature = -30°C... | |
Length 2m. Reflective or through-beam types. Temperature range: -30 to +70°C Fibre Optic Type = Plastic Electrical Connection = Cable Minimum Operating Temperature = -30°C Maximum Operating Temperature = +70°C... | |
Manual sensitivity adjustment. Output alarm. Timer function. Light ON/dark ON selectable output. Short circuit and reverse polarity protected. DIN rail mount Detection Range = 70 mm Output Type = PNP... | |
Omron E3NX-CA series colour mark fibre amplifier units are advanced performance sensors for detection of subtle colour differences. The sensing distance and minimum sensing object specifications of the sensors have... | |
On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function Output Type = NPN Terminal Type = Pre-Wired/Amplifier Unit Connector Response Time = 1... | |
On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function Output Type = PNP Light Source = Red LED Electrical Connection = Connector Power... | |
On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function Output Type = PNP Terminal Type = Pre-Wired Response Time = 1 (Standard) ms,... | |
PBT housing, PC cover. IP50 (IP66 for E3X-DA44V Connector version). For use with Omron E32 Fibre Optic Cable. Single NPN or PNP output versions, available with or without an additional... | |
PBT housing, PC cover. IP50. For use with Omron E32 Fibre Optic Cable. High speed version, ideal for labelling and production line applications. Pre-wired versions for single application. Connector versions... | |
Pepperl & Fuchs VL18LL series fibre optic sensors offer many advantages, in particular for picking up small parts or in positions difficult to access. Suitable for use in rough environmental... | |
Plastic fibre optics are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas with suitable environments. There is... | |
Professional range of Omron photoelectric sensors and accessories from the E32 series IP67 Rated. Detection Type Available - Through Beam or Reflective Fibre Optic Type = Glass Housing Material =... | |
Protect Sheet For NAVI Sensor - Sensors & Transducers - Fibre Optic Sensors | |
Range of fiber-optic cables with plastic and glass fibers, giving users. more application flexibility. Resistant to damage caused by mechanical and chemical stress, as well as high. temperatures. Standard and... | |
Reflection and simple barrage fibre optics in a metal sleeve. Use with the FZAM 18P 1150 S14 cell. Fibres have a cross-section of 2 x 3 mm² (FUF) and 2... | |
RS branded optical fiber amplifiers with stability indicator. Sensing distance can be set by key. Light on/Dark on optional. Output can be set, NO delay or OFF delay 100ms. Green... | |
Sensor, Fiber Optic, Lens, Side-View - Sensors & Transducers - Fibre Optic Sensors | |
SICK WF I/O-Link fork sensors offers simplicity, flexibility and precision for object detection. Fork sensors are available in a range of sizes to suit various requirements. Setting the sensor requires... | |
Specially adapted to the requirements of industrial applications. Wide selection helps with adaptation to your application. Permissible temperature range -40 °C â +70 °C. 2 metre length. Can freely be... | |
The diffuse scan types have figure of eight cross section cables which terminate in a round cross section at the sensing face. There are 2 core strands at the detector... | |
The E3NX-A series of fibre amplifier units are advanced performance sensors for ultra stable and easy detection. The sensing distance and minimum sensing object specifications of the sensors have been... | |
The E3X-HD series of fibre optic sensors from Omron are easy to operate and the stabilising technology of these sensors reduces maintenance costs. The smart power control function detects the... | |
The E3X-MDA series of digital fibre optic amplifiers and slim line dual channel units providing the installer with the potential to perform AND/OR comparison type functions. They support the existing... | |
The E3X-SD easy-teach fibre amplifiers suitable for all standard fibre applications.One-but ton teaching or the simple threshold adjustment.Easy to read display allow an intuitive usage and easy set up. Available... | |
The MINI-BEAM2 series is just one-third the size of the original MINI-BEAM. With its impressive. sensing performance and smaller size the MINI-BEAM2 can be fitted inside machinery. where other self-contained... | |
The OPF series of fibre optic transmitters, from Optek Technology, are designed for data communications links. They are in ST style package offering high speed and efficient coupled power. It... | |
The SM312 series of photoelectric sensors from Turck Banner are self contained DC operated sensors. This Mini-Beam SM312 series are compact high performance sensors with 18 mm threaded lens, The... | |
The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light... | |
The Turck Banner D11 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light... | |
The Turck Banner D12 series of DIN rail high powered fibre optic sensors are ideal for piping photoelectric sensing light to and from confined areas. The D12 series of sensor... | |
The Turck Banner R55F series Fibre-Optic Sensors are designed to provide simplicity of operation and access to tight areas for colour mark (registration) sensing applications. R55F sensors feature TEACH mode... | |
The Turck Banner range of Glass Fibre Optics are designed to solve challenging sensing applications even in the most hostile environments and can withstand severe shock or vibrations. This range... | |
The VALU-BEAM SM912 series of sensors are designed to be rugged, self-contained photoelectric sensors and used for industrial applications. The SM912 series are available in opposed, polarized, non-polarized retro-reflective, diffuse,... | |
The W160T series are photoelectric switches for fibre optic cables. PNP output, light ON/dark ON selectable operation. Selectable switching frequency. Switching thresholds and hysteresis auto optimised. The optical fibre cable... | |
The WLL780T fibre optic photoelectric sensor enables reliable, rapid process detection, even under the most difficult ambient conditions, such as dust, spray or mist. The sensor also allows easy commissioning... | |
These products are for use with M18 amplifiers (510-3520) Fibre Optic Type = Glass Terminal Type = Screw Response Time = 1 ms Light Source = Red LED Switching Frequency... | |
Through-beam (Infrared LED), Retro-reflective (Visible red LED) and Diffuse scan (Infrared LED) photoelectric sensors Detection Range = 80 - 500 mm Output Type = NPN Terminal Type = Connector Response... | |
Turck Banner DF-G1 series of fibre amplifiers are a high performance dual digital display that allows simple user set-up and programming. The DF-G1 series features expert TEACH and SET methods... | |
Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting... | |
ZOOM LENSE 0.7-2MM FOR FD-G1/G4/WG4 - Sensors & Transducers - Fibre Optic Sensors |