Omron E3NX-CA series colour mark fibre amplifier units are advanced performance sensors for detection of subtle colour differences. The sensing distance and minimum sensing object specifications of the sensors have been improved allowing easy detection in a wide variety of applications. The white LED optic system increases the light intensity and the low-noise circuit in the Smart Fibre Amplifier Unit provides a reliable detection capability.
Advanced smart tuning, consistent for all users. Automatic adjustment to optimum incident level. Maintenance signal output to reduce downtime. RGB data can be displayed on the unit. IoT compatible
Output Type = NPN
Terminal Type = Pre-Wired
Response Time = 1 (Standard Mode) ms, 16 (Giga-Power Mode) ms, 250 (High Speed Mode) μs, 50 (Super High Speed Mode) μs
Light Source = White LED
Electrical Connection = Pre-Wired Cable
Power Consumption = 1080 mW
IP Rating = IP20
Housing Material = PC
Supply Voltage = 10 - 30 V dc
Length = 104.8mm
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Proximity Sensors |
Product Number | 1244432 |
Electrical Connection | Pre-Wired Cable |