- Trained on our vast library of engineering resources.

OMRON Automation and Safety E32T14L

Description
Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber Detection Range = 120 (Super High Speed Mode) mm, 300 (High Speed Mode) mm, 460 (Standard Mode) mm, 600 (High Resolution Mode) mm Fibre Optic Type = Plastic Terminal Type = Wire Lead Electrical Connection = Cable IP Rating = IP67 Housing Material = PE Length = 35mm Maximum Operating Temperature = +70°C Dimensions = 35 x 3 mm Minimum Operating Temperature = -40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2057109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber Detection Range = 120 (Super High Speed Mode) mm, 300 (High Speed Mode) mm, 460 (Standard Mode) mm, 600 (High Resolution Mode) mm Fibre Optic Type = Plastic Terminal Type = Wire Lead Electrical Connection = Cable IP Rating = IP67 Housing Material = PE Length = 35mm Maximum Operating Temperature = +70°C Dimensions = 35 x 3 mm Minimum Operating Temperature = -40°C

Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber
Detection Range = 120 (Super High Speed Mode) mm, 300 (High Speed Mode) mm, 460 (Standard Mode) mm, 600 (High Resolution Mode) mm
Fibre Optic Type = Plastic
Terminal Type = Wire Lead
Electrical Connection = Cable
IP Rating = IP67
Housing Material = PE
Length = 35mm
Maximum Operating Temperature = +70°C
Dimensions = 35 x 3 mm
Minimum Operating Temperature = -40°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 2057109
Operation Distance 4.72 to 23.62 inch (120 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Proximity sensor - SIEF-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
MINI-EYE™, Thru-Beam Light Source, Red LED Light Source, 6ft 4-wire cable, 18mm housing - MLSR-18 - Tri-Tronics Company, Inc.
Specs
Operation Distance 180 inch (4572 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
View Details
confocalDT 2421/22 Confocal Displacement Sensor System - IFC2421 - Micro-Epsilon Group
Specs
Operation Distance 0.0157 to 1.18 inch (0.4000 to 30 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
View Details