- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial FD-61G-5T

Description
Reflective Optical Sensor 16.535" (420mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-3541-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-3541-ND
Photoelectric, Industrial 1110-3541-ND
Reflective Optical Sensor 16.535" (420mm)

Reflective Optical Sensor 16.535" (420mm)

Supplier's Site Datasheet
 - 8128311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially adapted to the requirements of industrial applications. Wide selection helps with adaptation to your application. Permissible temperature range -40 °C → +70 °C. 2 metre length. Can freely be cut to length Detection Range = 420 mm Fibre Optic Type = Plastic Terminal Type = M6 Screw Response Time = 25 î¼s IP Rating = IP40 Length = 17mm Width = 11 (Dia.)mm Maximum Operating Temperature = +80°C Dimensions = 11 (Dia.) x 17 mm Minimum Operating Temperature = -55°C

Specially adapted to the requirements of industrial applications. Wide selection helps with adaptation to your application. Permissible temperature range -40 °C → +70 °C. 2 metre length. Can freely be cut to length
Detection Range = 420 mm
Fibre Optic Type = Plastic
Terminal Type = M6 Screw
Response Time = 25 μs
IP Rating = IP40
Length = 17mm
Width = 11 (Dia.)mm
Maximum Operating Temperature = +80°C
Dimensions = 11 (Dia.) x 17 mm
Minimum Operating Temperature = -55°C

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Photoelectric Sensors Fiber Optic Proximity Sensors
Product Number 1110-3541-ND 8128311
Product Name Photoelectric, Industrial
Operation Distance 16.54 inch (420 mm) 16.54 inch (420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-B1MPBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details
 - 7295173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 9.84 inch (5 to 250 mm)
Electrical Connection 4-Pin M8 Connector
View Details
Ultrasonic Sensors - LL01-4AB04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 48 inch (1219 mm)
View Details