- Trained on our vast library of engineering resources.

OMRON Automation and Safety E3X-DA41-S

Description
On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function Output Type = PNP Terminal Type = Pre-Wired Response Time = 1 (Standard) ms, 250 (High Speed) î¼s, 4 (High Resolution) ms, 48 (Super-High Speed) î¼s Light Source = Red LED Power Consumption = 960 mW IP Rating = IP50 Housing Material = PBTP Supply Voltage = 12 - 24 V dc Length = 70mm Width = 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8224611 - RS Components, Ltd.
Corby, Northants, United Kingdom
On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function Output Type = PNP Terminal Type = Pre-Wired Response Time = 1 (Standard) ms, 250 (High Speed) î¼s, 4 (High Resolution) ms, 48 (Super-High Speed) î¼s Light Source = Red LED Power Consumption = 960 mW IP Rating = IP50 Housing Material = PBTP Supply Voltage = 12 - 24 V dc Length = 70mm Width = 32mm

On/Off switching operation. Displays light intensity and the switch point value. Teach setting. Power tune function
Output Type = PNP
Terminal Type = Pre-Wired
Response Time = 1 (Standard) ms, 250 (High Speed) μs, 4 (High Resolution) ms, 48 (Super-High Speed) μs
Light Source = Red LED
Power Consumption = 960 mW
IP Rating = IP50
Housing Material = PBTP
Supply Voltage = 12 - 24 V dc
Length = 70mm
Width = 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 8224611
Length 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7036309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity sensor - SIES-8M-NO-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MINI-EYE™, Thru-Beam Light Source, invisible infrared LED Light Source, M12 4-pin connector, Rectangular housing - MLSIC-M12 - Tri-Tronics Company, Inc.
Specs
Body Shape Rectangular
Operation Distance 780 inch (19812 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
confocalDT Confocal Hybrid Sensor - IFS 2403/90-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details