Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber
Fibre Optic Type = Plastic
Terminal Type = M6 Screw
Electrical Connection = Connector
IP Rating = IP67
Housing Material = Nickel Plated Brass
Length = 20mm
Width = 10mm
Dimensions = 10 (Dia.) x 20 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Fiber Optic Proximity Sensors | Photoelectric Sensors |
Product Number | 8209895 | Z11182-ND |
Product Name | Photoelectric, Industrial | |
Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |
Fiber Optic | Plastic | |
Electrical Connection | Connector |