- Trained on our vast library of engineering resources.

Baumer IVO GmbH & Co. KG FVDK10P81Y0

Description
Manual sensitivity adjustment. Output alarm. Timer function. Light ON/dark ON selectable output. Short circuit and reverse polarity protected. DIN rail mount Detection Range = 70 mm Output Type = PNP Fibre Optic Type = Plastic Response Time = <0.5 ms Light Source = Red LED Electrical Connection = Cable IP Rating = IP40 Housing Material = ABS, PC Supply Voltage = 10 - 30 V dc Length = 29.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4107975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manual sensitivity adjustment. Output alarm. Timer function. Light ON/dark ON selectable output. Short circuit and reverse polarity protected. DIN rail mount Detection Range = 70 mm Output Type = PNP Fibre Optic Type = Plastic Response Time = <0.5 ms Light Source = Red LED Electrical Connection = Cable IP Rating = IP40 Housing Material = ABS, PC Supply Voltage = 10 - 30 V dc Length = 29.7mm

Manual sensitivity adjustment. Output alarm. Timer function. Light ON/dark ON selectable output. Short circuit and reverse polarity protected. DIN rail mount
Detection Range = 70 mm
Output Type = PNP
Fibre Optic Type = Plastic
Response Time = <0.5 ms
Light Source = Red LED
Electrical Connection = Cable
IP Rating = IP40
Housing Material = ABS, PC
Supply Voltage = 10 - 30 V dc
Length = 29.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 4107975
Operation Distance 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1259888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
COLORMARK™ II, LT/DK Toggle Switch Blue LED, F1 Optical Block - CMSB-2BTF1 - Tri-Tronics Company, Inc.
Specs
Body Shape Rectangular
Operation Distance 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Proximity sensor - SMEO-1-S-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
Confocal Sensors - IFS2406-3/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details