- Trained on our vast library of engineering resources.

Turck Banner Ltd. D10UPFP

Description
The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time. Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment Output Type = PNP Fibre Optic Type = Plastic Response Time = 2.5 ms Light Source = Visible Green, Visible Red Electrical Connection = Cable IP Rating = IP50 Housing Material = ABS/PC Supply Voltage = 15 - 24 V dc Length = 68.1mm Width = 10.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8485816 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time. Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment Output Type = PNP Fibre Optic Type = Plastic Response Time = 2.5 ms Light Source = Visible Green, Visible Red Electrical Connection = Cable IP Rating = IP50 Housing Material = ABS/PC Supply Voltage = 15 - 24 V dc Length = 68.1mm Width = 10.5mm

The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time.
Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment
Output Type = PNP
Fibre Optic Type = Plastic
Response Time = 2.5 ms
Light Source = Visible Green, Visible Red
Electrical Connection = Cable
IP Rating = IP50
Housing Material = ABS/PC
Supply Voltage = 15 - 24 V dc
Length = 68.1mm
Width = 10.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 8485816
Fiber Optic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18NB-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
MINI-EYE™, Retroreflective, invisible infrared LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing - MIRC - Tri-Tronics Company, Inc.
Specs
Body Shape Rectangular
Operation Distance 144 inch (3658 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Flange Mount Hall Effect Sensor - 55140-AP - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 212 F (-40 to 100 C)
Electrical Output Voltage
View Details