- Trained on our vast library of engineering resources.

Turck Banner Ltd. D10DNFPQ

Description
The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time. Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment Output Type = NPN Fibre Optic Type = Plastic Response Time = 2.5 ms Light Source = Visible Green, Visible Red Electrical Connection = Quick Disconnect Connector IP Rating = IP50 Housing Material = ABS/PC Supply Voltage = 12 - 24 V dc Length = 68.1mm Width = 10.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8485783 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time. Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment Output Type = NPN Fibre Optic Type = Plastic Response Time = 2.5 ms Light Source = Visible Green, Visible Red Electrical Connection = Quick Disconnect Connector IP Rating = IP50 Housing Material = ABS/PC Supply Voltage = 12 - 24 V dc Length = 68.1mm Width = 10.5mm

The Turck Banner D10 series of advanced sensor feature plastic fibre optics which are a more economical alternative to glass fibre optics and are ideal for piping photoelectric sensing light to and from confined areas. The D10 series of sensors use a smart gain control algorithm to maximize performance in low-contrast applications and a selectable high-speed (HS) mode option for 200-ms response time.
Features:. Advanced fibre optic amplifier for use with plastic fibres. Numeric or bargraph display on Expert models . Thin 10 mm housing for use with standard 35 mm DIN-rail mounting. Available in bipolar discrete, dual-discrete and analog/discrete models . Available in models with push-button programming or manual gain adjustment
Output Type = NPN
Fibre Optic Type = Plastic
Response Time = 2.5 ms
Light Source = Visible Green, Visible Red
Electrical Connection = Quick Disconnect Connector
IP Rating = IP50
Housing Material = ABS/PC
Supply Voltage = 12 - 24 V dc
Length = 68.1mm
Width = 10.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 8485783
Fiber Optic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

 - 1348328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
COLORMARK™ II, No Pulse Stretcher, Blue LED, F1 Optical Block - CMSB-2BF1 - Tri-Tronics Company, Inc.
Specs
Body Shape Rectangular
Operation Distance 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Proximity sensor - SMT-10G-NS-24V-E-0,3Q-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
confocalDT Confocal Displacement Sensor - IFS 2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details