- Trained on our vast library of engineering resources.

OMRON Automation and Safety E3X-HD6

Description
The E3X-HD series of fibre optic sensors from Omron are easy to operate and the stabilising technology of these sensors reduces maintenance costs. The smart power control function detects the reduction in light and the decrease in incident level due to dirt, then automatically compensates the optimum detection condition. Suitable for detection of any size or colour workpeices. Smart tuning - easy to tune using only one button. LED indication. Response time: 1ms Output Type = NPN Terminal Type = Connector Response Time = 1 (Standard Mode) ms, 16 (Giga Power Mode) ms, 250 (High Speed Mode) î¼s, 50 (Super High Speed Mode) î¼s Light Source = Red LED Electrical Connection = Wire Saving Connector Power Consumption = 720 mW IP Rating = IP50 Housing Material = PC Supply Voltage = 12 - 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7645411 - RS Components, Ltd.
Corby, Northants, United Kingdom
The E3X-HD series of fibre optic sensors from Omron are easy to operate and the stabilising technology of these sensors reduces maintenance costs. The smart power control function detects the reduction in light and the decrease in incident level due to dirt, then automatically compensates the optimum detection condition. Suitable for detection of any size or colour workpeices. Smart tuning - easy to tune using only one button. LED indication. Response time: 1ms Output Type = NPN Terminal Type = Connector Response Time = 1 (Standard Mode) ms, 16 (Giga Power Mode) ms, 250 (High Speed Mode) î¼s, 50 (Super High Speed Mode) î¼s Light Source = Red LED Electrical Connection = Wire Saving Connector Power Consumption = 720 mW IP Rating = IP50 Housing Material = PC Supply Voltage = 12 - 24 V dc

The E3X-HD series of fibre optic sensors from Omron are easy to operate and the stabilising technology of these sensors reduces maintenance costs. The smart power control function detects the reduction in light and the decrease in incident level due to dirt, then automatically compensates the optimum detection condition.
Suitable for detection of any size or colour workpeices. Smart tuning - easy to tune using only one button. LED indication. Response time: 1ms
Output Type = NPN
Terminal Type = Connector
Response Time = 1 (Standard Mode) ms, 16 (Giga Power Mode) ms, 250 (High Speed Mode) μs, 50 (Super High Speed Mode) μs
Light Source = Red LED
Electrical Connection = Wire Saving Connector
Power Consumption = 720 mW
IP Rating = IP50
Housing Material = PC
Supply Voltage = 12 - 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Proximity Sensors
Product Number 7645411
Electrical Connection Wire Saving Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
EZ-EYE™, Red, 4-wire M12 Connector, V6 Convergent 1.5
Specs
Body Shape Rectangular
Operation Distance 1.5 inch (38.1 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Flange Mount Hall Effect Sensor - 55140-2M - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operation Distance 0.5315 inch (13.5 mm)
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details