Classic Series fiber optic sensor with display, slave module, push-pull output, fixed cable
Fibre optic sensors are ideal for use in small areas, harsh environments and at extreme temperatures that other types of sensors can not withstand. The SU19 series of fire optic amplifiers have been designed with a user friendly selection menu which will reduce the amount of time needed to install and programme the sensor. The 4 digit percentage display indicates current values and thresholds with the highest accuracy.
Classic line with display. Gang mounting at the rear enables easy wiring. Transparency recognition. AGC (Automatic Gain Control) for faster teach-in. 30 µs high speed mode. Sensitivity adjustment. Self diagnosis function. Short circuit, overload protection and reverse polarity protection. LED indication. Light on/dark on operating mode. On delay, off delay, one shot timer function
Detection Range = 450 mm
Output Type = NPN, PNP
Fibre Optic Type = Glass, Plastic
Response Time = 160 μs
Light Source = LED
Electrical Connection = Cable
Switching Frequency = 3 kHz
IP Rating = IP50
Housing Material = PC
Supply Voltage = 10 - 30 V dc
Photoelectric (Automation)
Pepperl+Fuchs SE | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Photoelectric Sensors | Fiber Optic Proximity Sensors | Photoelectric Sensors |
Product Number | SU19.1/110/115 | 7643840 | 40P7551 |
Product Name | Fiber optic sensor | Photoelectric (Automation) Pepperl+Fuchs | |
Operation Distance | 17.72 inch (450 mm) |